Kyocera Corporation Tantalum Capacitors TAP336K016SRW

Description
33µF Conformal Coated Tantalum Capacitors 16V Radial 1.6Ohm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 16V Radial 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8778-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8778-1-ND
Tantalum Capacitors 478-8778-1-ND
33µF Conformal Coated Tantalum Capacitors 16V Radial 1.6Ohm

33µF Conformal Coated Tantalum Capacitors 16V Radial 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8778-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8778-2-ND
Tantalum Capacitors 478-8778-2-ND
33µF Conformal Coated Tantalum Capacitors 16V Radial 1.6Ohm

33µF Conformal Coated Tantalum Capacitors 16V Radial 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP336K016SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP336K016SRW
Tantalum Capacitors TAP336K016SRW
CAP TANT 33UF 10% 16V RADIAL

CAP TANT 33UF 10% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP336K016SRW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP336K016SRW
Capacitors - Tantalum Capacitors TAP336K016SRW
CAP TANT 33UF 10% 16V RADIAL

CAP TANT 33UF 10% 16V RADIAL

Supplier's Site
Capacitor Tant, 33Uf, 16V, 1.6 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx - 54J5165 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 16V, 1.6 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx
54J5165
Capacitor Tant, 33Uf, 16V, 1.6 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx 54J5165
CAPACITOR TANT, 33UF, 16V, 1.6 OHM, 0.1, RAD, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.6ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 16V, 1.6 OHM, 0.1, RAD, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.6ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8778-1-ND TAP336K016SRW TAP336K016SRW 54J5165
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 33Uf, 16V, 1.6 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 6933906 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details