Kyocera Corporation Tantalum Capacitors TAP336K016DTW

Description
33µF Conformal Coated Tantalum Capacitors 16V Radial 1.6Ohm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 16V Radial 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP336K016DTW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP336K016DTW-ND
Tantalum Capacitors TAP336K016DTW-ND
33µF Conformal Coated Tantalum Capacitors 16V Radial 1.6Ohm

33µF Conformal Coated Tantalum Capacitors 16V Radial 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP336K016DTW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP336K016DTW
Tantalum Capacitors TAP336K016DTW
CAP TANT 33UF 10% 16V RADIAL

CAP TANT 33UF 10% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP336K016DTW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP336K016DTW
Capacitors - Tantalum Capacitors TAP336K016DTW
CAP TANT 33UF 10% 16V RADIAL

CAP TANT 33UF 10% 16V RADIAL

Supplier's Site
Capacitor Tant, 33Uf, 16V, 1.6 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J5159 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 16V, 1.6 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J5159
Capacitor Tant, 33Uf, 16V, 1.6 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J5159
CAPACITOR TANT, 33UF, 16V, 1.6 OHM, 0.1, RAD; Capacitance:33µF; Capacitance Tolerance:± 10%; Voltage Rating:16V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:1.6ohm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 16V, 1.6 OHM, 0.1, RAD; Capacitance:33µF; Capacitance Tolerance:± 10%; Voltage Rating:16V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:1.6ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP336K016DTW-ND TAP336K016DTW TAP336K016DTW 54J5159
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 33Uf, 16V, 1.6 Ohm, 0.1, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814687 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - T491D106K025AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details