Kyocera Corporation Tantalum Capacitors TAP336K010SCS

Description
33µF Conformal Coated Tantalum Capacitors 10V Radial 2.1Ohm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 10V Radial 2.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1893-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1893-ND
Tantalum Capacitors 478-1893-ND
33µF Conformal Coated Tantalum Capacitors 10V Radial 2.1Ohm

33µF Conformal Coated Tantalum Capacitors 10V Radial 2.1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP336K010SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP336K010SCS
Capacitors - Tantalum Capacitors TAP336K010SCS
CAP TANT 33UF 10% 10V RADIAL

CAP TANT 33UF 10% 10V RADIAL

Supplier's Site
Tantalum Capacitor, 33Uf, 10V, 2.1 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 88H2619 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 10V, 2.1 Ohm, 0.1, Radial; Capacitance Kyocera Avx
88H2619
Tantalum Capacitor, 33Uf, 10V, 2.1 Ohm, 0.1, Radial; Capacitance Kyocera Avx 88H2619
TANTALUM CAPACITOR, 33UF, 10V, 2.1 OHM, 0.1, RADIAL; Capacitance:33µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:2.1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 10V, 2.1 OHM, 0.1, RADIAL; Capacitance:33µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:2.1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum;33uF;TAP Series;Radial;Case F;+/-10%;10V;13VDC;2.1 Ohms ESR - 70195633 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;33uF;TAP Series;Radial;Case F;+/-10%;10V;13VDC;2.1 Ohms ESR
70195633
Capacitor, Tantalum;33uF;TAP Series;Radial;Case F;+/-10%;10V;13VDC;2.1 Ohms ESR 70195633
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site
Tantalum Capacitors - TAP336K010SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP336K010SCS
Tantalum Capacitors TAP336K010SCS
CAP TANT 33UF 10% 10V RADIAL

CAP TANT 33UF 10% 10V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1893-ND TAP336K010SCS 88H2619 70195633 TAP336K010SCS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 33Uf, 10V, 2.1 Ohm, 0.1, Radial; Capacitance Kyocera Avx Capacitor, Tantalum;33uF;TAP Series;Radial;Case F;+/-10%;10V;13VDC;2.1 Ohms ESR Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details