Kyocera Corporation Tantalum Capacitors TAP336K006SRW

Description
CAP TANT 33UF 10% 6.3V RADIAL
Request a Quote Datasheet
Description
CAP TANT 33UF 10% 6.3V RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP336K006SRWCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP336K006SRWCT-ND
Tantalum Capacitors 478-TAP336K006SRWCT-ND
CAP TANT 33UF 10% 6.3V RADIAL

CAP TANT 33UF 10% 6.3V RADIAL

Buy Now Datasheet
Tantalum Capacitors - 478-TAP336K006SRWTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP336K006SRWTR-ND
Tantalum Capacitors 478-TAP336K006SRWTR-ND
33µF Conformal Coated Tantalum Capacitors 6.3V Radial 3Ohm

33µF Conformal Coated Tantalum Capacitors 6.3V Radial 3Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP336K006SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP336K006SRW
Tantalum Capacitors TAP336K006SRW
CAP TANT 33UF 10% 6.3V RADIAL

CAP TANT 33UF 10% 6.3V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP336K006SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP336K006SRW
Capacitors - Tantalum Capacitors TAP336K006SRW
CAP TANT 33UF 10% 6.3V RADIAL

CAP TANT 33UF 10% 6.3V RADIAL

Supplier's Site
Capacitor Tant, 33Uf, 6.3V, 3 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J5145 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 6.3V, 3 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J5145
Capacitor Tant, 33Uf, 6.3V, 3 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J5145
CAPACITOR TANT, 33UF, 6.3V, 3 OHM, 0.1, RAD; Capacitance:33µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:3ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 6.3V, 3 OHM, 0.1, RAD; Capacitance:33µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:3ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP336K006SRWCT-ND TAP336K006SRW TAP336K006SRW 54J5145
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 33Uf, 6.3V, 3 Ohm, 0.1, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101502U050AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 0603J0104P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details