Kyocera Corporation Tantalum Capacitors TAP336J016CRW

Description
33µF Conformal Coated Tantalum Capacitors 16V Radial 1.6Ohm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 16V Radial 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP336J016CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP336J016CRW-ND
Tantalum Capacitors TAP336J016CRW-ND
33µF Conformal Coated Tantalum Capacitors 16V Radial 1.6Ohm

33µF Conformal Coated Tantalum Capacitors 16V Radial 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP336J016CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP336J016CRW
Tantalum Capacitors TAP336J016CRW
CAP TANT 33UF 5% 16V RADIAL

CAP TANT 33UF 5% 16V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 33Uf, 16V, 1.6 Ohm, 0.05, Rad; Capacitance Kyocera Avx - 54J5139 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 16V, 1.6 Ohm, 0.05, Rad; Capacitance Kyocera Avx
54J5139
Capacitor Tant, 33Uf, 16V, 1.6 Ohm, 0.05, Rad; Capacitance Kyocera Avx 54J5139
CAPACITOR TANT, 33UF, 16V, 1.6 OHM, 0.05, RAD; Capacitance:33µF; Capacitance Tolerance:± 5%; Voltage Rating:16V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:1.6ohm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 16V, 1.6 OHM, 0.05, RAD; Capacitance:33µF; Capacitance Tolerance:± 5%; Voltage Rating:16V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:1.6ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TAP336J016CRW-ND TAP336J016CRW 54J5139
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 33Uf, 16V, 1.6 Ohm, 0.05, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814569 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101462N025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers