Kyocera Corporation Tantalum Capacitors TAP335M035SRW

Description
CAP TANT 3.3UF 20% 35V RADIAL
Request a Quote Datasheet
Description
CAP TANT 3.3UF 20% 35V RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP335M035SRWCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP335M035SRWCT-ND
Tantalum Capacitors 478-TAP335M035SRWCT-ND
CAP TANT 3.3UF 20% 35V RADIAL

CAP TANT 3.3UF 20% 35V RADIAL

Buy Now Datasheet
Tantalum Capacitors - 478-TAP335M035SRWTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP335M035SRWTR-ND
Tantalum Capacitors 478-TAP335M035SRWTR-ND
3.3µF Conformal Coated Tantalum Capacitors 35V Radial 4Ohm

3.3µF Conformal Coated Tantalum Capacitors 35V Radial 4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP335M035SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP335M035SRW
Capacitors - Tantalum Capacitors TAP335M035SRW
CAP TANT 3.3UF 20% 35V RADIAL

CAP TANT 3.3UF 20% 35V RADIAL

Supplier's Site
Capacitor Tant, 3.3Uf, 35V, 4 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5132 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 35V, 4 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5132
Capacitor Tant, 3.3Uf, 35V, 4 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5132
CAPACITOR TANT, 3.3UF, 35V, 4 OHM, 0.2, RAD; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:4ohm RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 35V, 4 OHM, 0.2, RAD; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:4ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP335M035SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP335M035SRW
Tantalum Capacitors TAP335M035SRW
CAP TANT 3.3UF 20% 35V RADIAL

CAP TANT 3.3UF 20% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP335M035SRWCT-ND TAP335M035SRW 54J5132 TAP335M035SRW
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 3.3Uf, 35V, 4 Ohm, 0.2, Rad; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitor - VR8 - Richardson RFPD
Specs
Electrolytic Capacitors Tantalum
View Details
Ceramic Capacitors - 1763-0603B102K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details