Kyocera Corporation Tantalum Capacitors TAP335M035CRW

Description
3.3µF Conformal Coated Tantalum Capacitors 35V Radial 4Ohm
Request a Quote
Description
3.3µF Conformal Coated Tantalum Capacitors 35V Radial 4Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TAP335M035CRW is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 3.3 OºF, a rated voltage of 35V, and a tolerance of ±20%. It is designed for a temperature range of -55°C to +125°C, making it suitable for high-temperature applications. The capacitor has a low leakage current and impedance, which contributes to its reliability in various electronic circuits. It is available in a radial form factor and can be supplied loose or taped and reeled for automated assembly. The device is also lead-free compatible, aligning with modern environmental standards. This capacitor is ideal for applications requiring stable performance under varying conditions.

Datasheet Summary
Powered by GS/AI

The TAP335M035CRW is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 3.3 OºF, a rated voltage of 35V, and a tolerance of ±20%. It is designed for a temperature range of -55°C to +125°C, making it suitable for high-temperature applications. The capacitor has a low leakage current and impedance, which contributes to its reliability in various electronic circuits. It is available in a radial form factor and can be supplied loose or taped and reeled for automated assembly. The device is also lead-free compatible, aligning with modern environmental standards. This capacitor is ideal for applications requiring stable performance under varying conditions.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP335M035CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP335M035CRW-ND
Tantalum Capacitors TAP335M035CRW-ND
3.3µF Conformal Coated Tantalum Capacitors 35V Radial 4Ohm

3.3µF Conformal Coated Tantalum Capacitors 35V Radial 4Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP335M035CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP335M035CRW
Tantalum Capacitors TAP335M035CRW
CAP TANT 3.3UF 20% 35V RADIAL

CAP TANT 3.3UF 20% 35V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 3.3Uf, 35V, 4 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5125 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 35V, 4 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5125
Capacitor Tant, 3.3Uf, 35V, 4 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5125
CAPACITOR TANT, 3.3UF, 35V, 4 OHM, 0.2, RAD; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:4ohm RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 35V, 4 OHM, 0.2, RAD; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:4ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TAP335M035CRW-ND TAP335M035CRW 54J5125
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 3.3Uf, 35V, 4 Ohm, 0.2, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101333U016EC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Tantalum Capacitors - 1814696 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details