Kyocera Corporation Tantalum Capacitors TAP335M025CRW

Description
3.3µF Conformal Coated Tantalum Capacitors 25V Radial 5Ohm
Request a Quote Datasheet
Description
3.3µF Conformal Coated Tantalum Capacitors 25V Radial 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP335M025CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP335M025CRW-ND
Tantalum Capacitors TAP335M025CRW-ND
3.3µF Conformal Coated Tantalum Capacitors 25V Radial 5Ohm

3.3µF Conformal Coated Tantalum Capacitors 25V Radial 5Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP335M025CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP335M025CRW
Tantalum Capacitors TAP335M025CRW
CAP TANT 3.3UF 20% 25V RADIAL

CAP TANT 3.3UF 20% 25V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP335M025CRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP335M025CRW
Capacitors - Tantalum Capacitors TAP335M025CRW
CAP TANT 3.3UF 20% 25V RADIAL

CAP TANT 3.3UF 20% 25V RADIAL

Supplier's Site
Capacitor Tant, 3.3Uf, 25V, 5 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5115 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 25V, 5 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5115
Capacitor Tant, 3.3Uf, 25V, 5 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5115
CAPACITOR TANT, 3.3UF, 25V, 5 OHM, 0.2, RAD; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Voltage Rating:25V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:5ohm RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 25V, 5 OHM, 0.2, RAD; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Voltage Rating:25V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:5ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP335M025CRW-ND TAP335M025CRW TAP335M025CRW 54J5115
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 3.3Uf, 25V, 5 Ohm, 0.2, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers