Kyocera Corporation Tantalum Capacitors TAP335M016CRW

Description
3.3µF Conformal Coated Tantalum Capacitors 16V Radial 6Ohm
Request a Quote Datasheet
Description
3.3µF Conformal Coated Tantalum Capacitors 16V Radial 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP335M016CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP335M016CRW-ND
Tantalum Capacitors TAP335M016CRW-ND
3.3µF Conformal Coated Tantalum Capacitors 16V Radial 6Ohm

3.3µF Conformal Coated Tantalum Capacitors 16V Radial 6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP335M016CRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP335M016CRW
Capacitors - Tantalum Capacitors TAP335M016CRW
CAP TANT 3.3UF 20% 16V RADIAL

CAP TANT 3.3UF 20% 16V RADIAL

Supplier's Site
Capacitor Tant, 3.3Uf, 16V, 6 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5105 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 16V, 6 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5105
Capacitor Tant, 3.3Uf, 16V, 6 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5105
CAPACITOR TANT, 3.3UF, 16V, 6 OHM, 0.2, RAD; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Voltage Rating:16V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:6ohm RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 16V, 6 OHM, 0.2, RAD; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Voltage Rating:16V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:6ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP335M016CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP335M016CRW
Tantalum Capacitors TAP335M016CRW
CAP TANT 3.3UF 20% 16V RADIAL

CAP TANT 3.3UF 20% 16V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP335M016CRW-ND TAP335M016CRW 54J5105 TAP335M016CRW
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 3.3Uf, 16V, 6 Ohm, 0.2, Rad; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814593 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101153U010AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers