Kyocera Corporation Tantalum Capacitors TAP335K050SRW

Description
3.3µF Conformal Coated Tantalum Capacitors 50V Radial 3Ohm
Request a Quote Datasheet
Description
3.3µF Conformal Coated Tantalum Capacitors 50V Radial 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP335K050SRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP335K050SRW-ND
Tantalum Capacitors TAP335K050SRW-ND
3.3µF Conformal Coated Tantalum Capacitors 50V Radial 3Ohm

3.3µF Conformal Coated Tantalum Capacitors 50V Radial 3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP335K050SRW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP335K050SRW
Capacitors - Tantalum Capacitors TAP335K050SRW
CAP TANT 3.3UF 10% 50V RADIAL

CAP TANT 3.3UF 10% 50V RADIAL

Supplier's Site
Capacitor Tant, 3.3Uf, 50V, 3 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J5091 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 50V, 3 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J5091
Capacitor Tant, 3.3Uf, 50V, 3 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J5091
CAPACITOR TANT, 3.3UF, 50V, 3 OHM, 0.1, RAD; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Voltage Rating:50V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:3ohm RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 50V, 3 OHM, 0.1, RAD; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Voltage Rating:50V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:3ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP335K050SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP335K050SRW
Tantalum Capacitors TAP335K050SRW
CAP TANT 3.3UF 10% 50V RADIAL

CAP TANT 3.3UF 10% 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP335K050SRW-ND TAP335K050SRW 54J5091 TAP335K050SRW
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 3.3Uf, 50V, 3 Ohm, 0.1, Rad; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814552 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details