Kyocera Corporation Tantalum Capacitors TAP335K050CRW

Description
3.3µF Conformal Coated Tantalum Capacitors 50V Radial 3Ohm
Request a Quote Datasheet
Description
3.3µF Conformal Coated Tantalum Capacitors 50V Radial 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP335K050CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP335K050CRW-ND
Tantalum Capacitors TAP335K050CRW-ND
3.3µF Conformal Coated Tantalum Capacitors 50V Radial 3Ohm

3.3µF Conformal Coated Tantalum Capacitors 50V Radial 3Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP335K050CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP335K050CRW
Tantalum Capacitors TAP335K050CRW
CAP TANT 3.3UF 10% 50V RADIAL

CAP TANT 3.3UF 10% 50V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP335K050CRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP335K050CRW
Capacitors - Tantalum Capacitors TAP335K050CRW
CAP TANT 3.3UF 10% 50V RADIAL

CAP TANT 3.3UF 10% 50V RADIAL

Supplier's Site
Capacitor Tant, 3.3Uf, 50V, 3 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J5087 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 50V, 3 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J5087
Capacitor Tant, 3.3Uf, 50V, 3 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J5087
CAPACITOR TANT, 3.3UF, 50V, 3 OHM, 0.1, RAD; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Voltage Rating:50V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:3ohm RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 50V, 3 OHM, 0.1, RAD; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Voltage Rating:50V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:3ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP335K050CRW-ND TAP335K050CRW TAP335K050CRW 54J5087
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 3.3Uf, 50V, 3 Ohm, 0.1, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details