3.3µF Conformal Coated Tantalum Capacitors 35V Radial 4Ohm
3.3µF Conformal Coated Tantalum Capacitors 35V Radial 4Ohm
Cap Tant Solid 3.3uF 35V 10% (5 X 8.5mm) Radial 2.5mm 4 Ohm 125°C T/R Product overview: TAP335K035SRW from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF, 35V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, 35V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP335K035SRW can be used for catalog matching and distributor lookup.
CAP TANT 3.3UF 10% 35V RADIAL
CAP TANT 3.3UF 10% 35V RADIAL
CAPACITOR TANT, 3.3UF, 35V, 4 OHM, 0.1, RAD; Capacitance:3.3µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:4ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-7377-1-ND | 59-TAP335K035SRW | TAP335K035SRW | TAP335K035SRW | 54J5084 |
| Product Name | Tantalum Capacitors | 3.3uF 35V 4 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 3.3Uf, 35V, 4 Ohm, 0.1, Rad; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |