AVX Corporation Tantalum Capacitors - TAP335K035SCS TAP335K035SCS

Description
Manufacturer: AVX Corporation Win Source Part Number: 796291-TAP335K035SCS Series: TAP Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 3.3μF Tolerance: ±10% Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 4 Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: C Family Name: TAP Categories: Capacitors Dimension: 0.197" Dia (5.00mm) Height - Seated (Maximum): 0.335" (8.50mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): NDTM335K35F1TRF; TB3.3/35K1; NDTM335K35F1TBF; NDTM335K35F; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 796291-TAP335K035SCS Series: TAP Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 3.3μF Tolerance: ±10% Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 4 Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: C Family Name: TAP Categories: Capacitors Dimension: 0.197" Dia (5.00mm) Height - Seated (Maximum): 0.335" (8.50mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): NDTM335K35F1TRF; TB3.3/35K1; NDTM335K35F1TBF; NDTM335K35F; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP335K035SCS - 796291-TAP335K035SCS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAP335K035SCS
796291-TAP335K035SCS
Tantalum Capacitors - TAP335K035SCS 796291-TAP335K035SCS
Manufacturer: AVX Corporation Win Source Part Number: 796291-TAP335K035SCS Series: TAP Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 3.3μF Tolerance: ±10% Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 4 Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: C Family Name: TAP Categories: Capacitors Dimension: 0.197" Dia (5.00mm) Height - Seated (Maximum): 0.335" (8.50mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): NDTM335K35F1TRF; TB3.3/35K1; NDTM335K35F1TBF; NDTM335K35F; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 796291-TAP335K035SCS
Series: TAP
Packaging: Bulk
Type: Conformal Coated
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 3.3μF
Tolerance: ±10%
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 4 Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: C
Family Name: TAP
Categories: Capacitors
Dimension: 0.197" Dia (5.00mm)
Height - Seated (Maximum): 0.335" (8.50mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): NDTM335K35F1TRF; TB3.3/35K1; NDTM335K35F1TBF; NDTM335K35F;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.3uF 35V 4 Ohm Capacitor
59-TAP335K035SCS
3.3uF 35V 4 Ohm Capacitor 59-TAP335K035SCS
Cap Tant Solid 3.3uF 35V 10% (5 X 8.5mm) Radial 2.5mm 4 Ohm 125°C Bulk Product overview: TAP335K035SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF, 35V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, 35V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP335K035SCS can be used for catalog matching and distributor lookup.

Cap Tant Solid 3.3uF 35V 10% (5 X 8.5mm) Radial 2.5mm 4 Ohm 125°C Bulk Product overview: TAP335K035SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF, 35V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, 35V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP335K035SCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-1890-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1890-ND
Tantalum Capacitors 478-1890-ND
3.3µF Conformal Coated Tantalum Capacitors 35V Radial 4Ohm

3.3µF Conformal Coated Tantalum Capacitors 35V Radial 4Ohm

Buy Now Datasheet
CAP TANT 3.3UF 10% 35V RADIAL - 66-TAP335K035SCS - Utmel Electronic Limited
Hong Kong, China
CAP TANT 3.3UF 10% 35V RADIAL
66-TAP335K035SCS
CAP TANT 3.3UF 10% 35V RADIAL 66-TAP335K035SCS
CAP TANT 3.3UF 10% 35V RADIAL

CAP TANT 3.3UF 10% 35V RADIAL

Supplier's Site
Tantalum Capacitors - TAP335K035SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP335K035SCS
Tantalum Capacitors TAP335K035SCS
CAP TANT 3.3UF 10% 35V RADIAL

CAP TANT 3.3UF 10% 35V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 3.3Uf, 35V, 4 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 07H9487 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf, 35V, 4 Ohm, 0.1, Radial; Capacitance Kyocera Avx
07H9487
Tantalum Capacitor, 3.3Uf, 35V, 4 Ohm, 0.1, Radial; Capacitance Kyocera Avx 07H9487
TANTALUM CAPACITOR, 3.3UF, 35V, 4 OHM, 0.1, RADIAL; Capacitance:3.3µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:4ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF, 35V, 4 OHM, 0.1, RADIAL; Capacitance:3.3µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:4ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP335K035SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP335K035SCS
Capacitors - Tantalum Capacitors TAP335K035SCS
CAP TANT 3.3UF 10% 35V RADIAL

CAP TANT 3.3UF 10% 35V RADIAL

Supplier's Site
Capacitor, Tantalum;3.3uF;TAP Series;Radial;Case C;+/-10%;35V;46VDC;4 Ohms ESR - 70195933 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;3.3uF;TAP Series;Radial;Case C;+/-10%;35V;46VDC;4 Ohms ESR
70195933
Capacitor, Tantalum;3.3uF;TAP Series;Radial;Case C;+/-10%;35V;46VDC;4 Ohms ESR 70195933
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 796291-TAP335K035SCS 59-TAP335K035SCS 478-1890-ND 66-TAP335K035SCS TAP335K035SCS 07H9487 TAP335K035SCS 70195933
Product Name Tantalum Capacitors - TAP335K035SCS 3.3uF 35V 4 Ohm Capacitor Tantalum Capacitors CAP TANT 3.3UF 10% 35V RADIAL Tantalum Capacitors Tantalum Capacitor, 3.3Uf, 35V, 4 Ohm, 0.1, Radial; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Capacitor, Tantalum;3.3uF;TAP Series;Radial;Case C;+/-10%;35V;46VDC;4 Ohms ESR
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers