Kyocera Corporation Tantalum Capacitors TAP335K035DTW

Description
3.3µF Conformal Coated Tantalum Capacitors 35V Radial 4Ohm
Request a Quote Datasheet
Description
3.3µF Conformal Coated Tantalum Capacitors 35V Radial 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP335K035DTW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP335K035DTW-ND
Tantalum Capacitors TAP335K035DTW-ND
3.3µF Conformal Coated Tantalum Capacitors 35V Radial 4Ohm

3.3µF Conformal Coated Tantalum Capacitors 35V Radial 4Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP335K035DTW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP335K035DTW
Tantalum Capacitors TAP335K035DTW
CAP TANT 3.3UF 10% 35V RADIAL

CAP TANT 3.3UF 10% 35V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 3.3Uf, 35V, 4 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 07H1952 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 35V, 4 Ohm, 0.1, Rad; Capacitance Kyocera Avx
07H1952
Capacitor Tant, 3.3Uf, 35V, 4 Ohm, 0.1, Rad; Capacitance Kyocera Avx 07H1952
CAPACITOR TANT, 3.3UF, 35V, 4 OHM, 0.1, RAD; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:4ohm RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 35V, 4 OHM, 0.1, RAD; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:4ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TAP335K035DTW-ND TAP335K035DTW 07H1952
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 3.3Uf, 35V, 4 Ohm, 0.1, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814616 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101C134U075DG2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details