3.3µF Conformal Coated Tantalum Capacitors 35V Radial 4Ohm
3.3µF Conformal Coated Tantalum Capacitors 35V Radial 4Ohm
Manufacturer: AVX Corporation
Win Source Part Number: 1105414-TAP335K035CR
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 35V
Height - Seated (Max): 0.394" (10.00mm)
Mounting: Through Hole
Capacitance: 3.3μF
Tolerance: ±10%
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: C
ESR: 4 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.197" Dia (5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
CAPACITOR TANT, 3.3UF, 35V, 4 OHM, 0.1, RAD; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:4ohm RoHS Compliant: Yes
CAP TANT 3.3UF 10% 35V RADIAL
CAP TANT 3.3UF 10% 35V RADIAL
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP335K035CRWCT-ND | 1105414-TAP335K035CRW | 54J5080 | TAP335K035CRW | TAP335K035CRW |
| Product Name | Tantalum Capacitors | Tantalum Capacitors - TAP335K035CRW | Capacitor Tant, 3.3Uf, 35V, 4 Ohm, 0.1, Rad; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | ||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |