Kyocera Corporation Tantalum Capacitors TAP335K025SRW

Description
3.3µF Conformal Coated Tantalum Capacitors 25V Radial 5Ohm
Request a Quote Datasheet
Description
3.3µF Conformal Coated Tantalum Capacitors 25V Radial 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8977-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8977-1-ND
Tantalum Capacitors 478-8977-1-ND
3.3µF Conformal Coated Tantalum Capacitors 25V Radial 5Ohm

3.3µF Conformal Coated Tantalum Capacitors 25V Radial 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8977-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8977-2-ND
Tantalum Capacitors 478-8977-2-ND
3.3µF Conformal Coated Tantalum Capacitors 25V Radial 5Ohm

3.3µF Conformal Coated Tantalum Capacitors 25V Radial 5Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP335K025SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP335K025SRW
Tantalum Capacitors TAP335K025SRW
CAP TANT 3.3UF 10% 25V RADIAL

CAP TANT 3.3UF 10% 25V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP335K025SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP335K025SRW
Capacitors - Tantalum Capacitors TAP335K025SRW
CAP TANT 3.3UF 10% 25V RADIAL

CAP TANT 3.3UF 10% 25V RADIAL

Supplier's Site
Tantalum Capacitor, 3.3Uf, 25V, 5 Ohm, 0.1, Radial, Full Reel; Capacitance Kyocera Avx - 54J5075 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf, 25V, 5 Ohm, 0.1, Radial, Full Reel; Capacitance Kyocera Avx
54J5075
Tantalum Capacitor, 3.3Uf, 25V, 5 Ohm, 0.1, Radial, Full Reel; Capacitance Kyocera Avx 54J5075
TANTALUM CAPACITOR, 3.3UF, 25V, 5 OHM, 0.1, RADIAL, FULL REEL; Capacitance:3.3µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:5ohm; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF, 25V, 5 OHM, 0.1, RADIAL, FULL REEL; Capacitance:3.3µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:5ohm; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8977-1-ND TAP335K025SRW TAP335K025SRW 54J5075
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 3.3Uf, 25V, 5 Ohm, 0.1, Radial, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814578 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - TAS686K010P1F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100101GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers