AVX Corporation Tantalum Capacitors TAP335K016SRW

Description
3.3µF Conformal Coated Tantalum Capacitors 16V Radial 6Ohm @ 100kHz
Request a Quote Datasheet
Description
3.3µF Conformal Coated Tantalum Capacitors 16V Radial 6Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP335K016SRWTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP335K016SRWTR-ND
Tantalum Capacitors 478-TAP335K016SRWTR-ND
3.3µF Conformal Coated Tantalum Capacitors 16V Radial 6Ohm @ 100kHz

3.3µF Conformal Coated Tantalum Capacitors 16V Radial 6Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitor, 3.3Uf, 16V, 6 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 96M1044 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf, 16V, 6 Ohm, 0.1, Radial; Capacitance Kyocera Avx
96M1044
Tantalum Capacitor, 3.3Uf, 16V, 6 Ohm, 0.1, Radial; Capacitance Kyocera Avx 96M1044
TANTALUM CAPACITOR, 3.3UF, 16V, 6 OHM, 0.1, RADIAL; Capacitance:3.3µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF, 16V, 6 OHM, 0.1, RADIAL; Capacitance:3.3µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 3.3Uf, 16V, 6 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx - 54J5060 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 16V, 6 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx
54J5060
Capacitor Tant, 3.3Uf, 16V, 6 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx 54J5060
CAPACITOR TANT, 3.3UF, 16V, 6 OHM, 0.1, RAD, FULL REEL; Capacitance:3.3µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:6ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 16V, 6 OHM, 0.1, RAD, FULL REEL; Capacitance:3.3µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:6ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP335K016SRW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP335K016SRW
Capacitors - Tantalum Capacitors TAP335K016SRW
CAP TANT 3.3UF 10% 16V RADIAL

CAP TANT 3.3UF 10% 16V RADIAL

Supplier's Site
Tantalum Capacitors - TAP335K016SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP335K016SRW
Tantalum Capacitors TAP335K016SRW
CAP TANT 3.3UF 10% 16V RADIAL

CAP TANT 3.3UF 10% 16V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP335K016SRWTR-ND 96M1044 TAP335K016SRW TAP335K016SRW
Product Name Tantalum Capacitors Tantalum Capacitor, 3.3Uf, 16V, 6 Ohm, 0.1, Radial; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Capacitor, Tantalum;3.3uF;TDC Series;Radial;Case F;+/-10%;35V;46VDC;0.125In.;0. - 70186163 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details