3.3µF Conformal Coated Tantalum Capacitors 16V Radial 6Ohm
CAPACITOR TANT, 3.3UF, 16V, 6 OHM, 0.1, RAD; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Voltage Rating:16V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:6ohm RoHS Compliant: Yes
CAP TANT 3.3UF 10% 16V RADIAL
CAP TANT 3.3UF 10% 16V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP335K016BRW-ND | 54J5050 | TAP335K016BRW | TAP335K016BRW |
| Product Name | Tantalum Capacitors | Capacitor Tant, 3.3Uf, 16V, 6 Ohm, 0.1, Rad; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |