Kyocera Corporation Tantalum Capacitors TAP335K010SCS

Description
3.3µF Conformal Coated Tantalum Capacitors 10V Radial 10Ohm
Request a Quote Datasheet
Description
3.3µF Conformal Coated Tantalum Capacitors 10V Radial 10Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1886-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1886-ND
Tantalum Capacitors 478-1886-ND
3.3µF Conformal Coated Tantalum Capacitors 10V Radial 10Ohm

3.3µF Conformal Coated Tantalum Capacitors 10V Radial 10Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP335K010SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP335K010SCS
Tantalum Capacitors TAP335K010SCS
CAP TANT 3.3UF 10% 10V RADIAL

CAP TANT 3.3UF 10% 10V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 3.3Uf, 10V, 10 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 54J5047 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf, 10V, 10 Ohm, 0.1, Radial; Capacitance Kyocera Avx
54J5047
Tantalum Capacitor, 3.3Uf, 10V, 10 Ohm, 0.1, Radial; Capacitance Kyocera Avx 54J5047
TANTALUM CAPACITOR, 3.3UF, 10V, 10 OHM, 0.1, RADIAL; Capacitance:3.3µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:10ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF, 10V, 10 OHM, 0.1, RADIAL; Capacitance:3.3µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:10ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-1886-ND TAP335K010SCS 54J5047
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 3.3Uf, 10V, 10 Ohm, 0.1, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814679 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - T491C226K020AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers