Kyocera Corporation Tantalum Capacitors TAP335K010BRS

Description
3.3µF Conformal Coated Tantalum Capacitors 10V Radial 10Ohm
Request a Quote
Description
3.3µF Conformal Coated Tantalum Capacitors 10V Radial 10Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TAP335K010BRS is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 3.3 OºF with a tolerance of ±10%. It is rated for a maximum DC voltage of 10V at 85°C and can operate in a temperature range from -55°C to +125°C. The capacitor is designed with low leakage current and impedance, making it suitable for various applications requiring stable performance. It is available in a radial form factor and can be supplied loose or taped and reeled for automated insertion. The device is also lead-free compatible and has a flame-retardant coating, ensuring reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The TAP335K010BRS is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 3.3 OºF with a tolerance of ±10%. It is rated for a maximum DC voltage of 10V at 85°C and can operate in a temperature range from -55°C to +125°C. The capacitor is designed with low leakage current and impedance, making it suitable for various applications requiring stable performance. It is available in a radial form factor and can be supplied loose or taped and reeled for automated insertion. The device is also lead-free compatible and has a flame-retardant coating, ensuring reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP335K010BRS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP335K010BRS-ND
Tantalum Capacitors TAP335K010BRS-ND
3.3µF Conformal Coated Tantalum Capacitors 10V Radial 10Ohm

3.3µF Conformal Coated Tantalum Capacitors 10V Radial 10Ohm

Buy Now Datasheet
Tantalum Chip & Radial / Tantalum Radial Rohs Compliant Kyocera Avx - 54J5043 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chip & Radial / Tantalum Radial Rohs Compliant Kyocera Avx
54J5043
Tantalum Chip & Radial / Tantalum Radial Rohs Compliant Kyocera Avx 54J5043
TANTALUM CHIP & RADIAL / TANTALUM RADIAL ROHS COMPLIANT: YES

TANTALUM CHIP & RADIAL / TANTALUM RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TAP335K010BRS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP335K010BRS
Capacitors - Tantalum Capacitors TAP335K010BRS
CAP TANT 3.3UF 10% 10V RADIAL

CAP TANT 3.3UF 10% 10V RADIAL

Supplier's Site
Tantalum Capacitors - TAP335K010BRS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP335K010BRS
Tantalum Capacitors TAP335K010BRS
CAP TANT 3.3UF 10% 10V RADIAL

CAP TANT 3.3UF 10% 10V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP335K010BRS-ND 54J5043 TAP335K010BRS TAP335K010BRS
Product Name Tantalum Capacitors Tantalum Chip & Radial / Tantalum Radial Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 336SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Tantalum Capacitors - 1814599 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details