Kyocera Corporation Tantalum Capacitors TAP335J035SRW

Description
3.3µF Conformal Coated Tantalum Capacitors 35V Radial 4Ohm
Request a Quote Datasheet
Description
3.3µF Conformal Coated Tantalum Capacitors 35V Radial 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP335J035SRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP335J035SRW-ND
Tantalum Capacitors TAP335J035SRW-ND
3.3µF Conformal Coated Tantalum Capacitors 35V Radial 4Ohm

3.3µF Conformal Coated Tantalum Capacitors 35V Radial 4Ohm

Buy Now Datasheet
Capacitor Tant, 3.3Uf, 35V, 4 Ohm, 0.05, Rad; Capacitance Kyocera Avx - 54J5041 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 35V, 4 Ohm, 0.05, Rad; Capacitance Kyocera Avx
54J5041
Capacitor Tant, 3.3Uf, 35V, 4 Ohm, 0.05, Rad; Capacitance Kyocera Avx 54J5041
CAPACITOR TANT, 3.3UF, 35V, 4 OHM, 0.05, RAD; Capacitance:3.3µF; Capacitance Tolerance:± 5%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:4ohm RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 35V, 4 OHM, 0.05, RAD; Capacitance:3.3µF; Capacitance Tolerance:± 5%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:4ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP335J035SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP335J035SRW
Capacitors - Tantalum Capacitors TAP335J035SRW
CAP TANT 3.3UF 5% 35V RADIAL

CAP TANT 3.3UF 5% 35V RADIAL

Supplier's Site
Tantalum Capacitors - TAP335J035SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP335J035SRW
Tantalum Capacitors TAP335J035SRW
CAP TANT 3.3UF 5% 35V RADIAL

CAP TANT 3.3UF 5% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP335J035SRW-ND 54J5041 TAP335J035SRW TAP335J035SRW
Product Name Tantalum Capacitors Capacitor Tant, 3.3Uf, 35V, 4 Ohm, 0.05, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101222T250DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Tantalum Capacitors - 1814548 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details