Kyocera Corporation Tantalum Capacitors TAP334M035SRW

Description
0.33µF Conformal Coated Tantalum Capacitors 35V Radial 15Ohm
Request a Quote Datasheet
Description
0.33µF Conformal Coated Tantalum Capacitors 35V Radial 15Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP334M035SRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP334M035SRW-ND
Tantalum Capacitors TAP334M035SRW-ND
0.33µF Conformal Coated Tantalum Capacitors 35V Radial 15Ohm

0.33µF Conformal Coated Tantalum Capacitors 35V Radial 15Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP334M035SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP334M035SRW
Tantalum Capacitors TAP334M035SRW
CAP TANT 0.33UF 20% 35V RADIAL

CAP TANT 0.33UF 20% 35V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 0.33Uf, 35V, 15 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5032 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.33Uf, 35V, 15 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5032
Capacitor Tant, 0.33Uf, 35V, 15 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5032
CAPACITOR TANT, 0.33UF, 35V, 15 OHM, 0.2, RAD; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:15ohm RoHS Compliant: Yes

CAPACITOR TANT, 0.33UF, 35V, 15 OHM, 0.2, RAD; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:15ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP334M035SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP334M035SRW
Capacitors - Tantalum Capacitors TAP334M035SRW
CAP TANT 0.33UF 20% 35V RADIAL

CAP TANT 0.33UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP334M035SRW-ND TAP334M035SRW 54J5032 TAP334M035SRW
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 0.33Uf, 35V, 15 Ohm, 0.2, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL226K016S1D-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - 1814675 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details