0.33µF Conformal Coated Tantalum Capacitors 35V Radial 15Ohm
Capacitor,0.33uF,35V
CAP TANT 0.33UF 20% 35V RADIAL
CAP TANT 0.33UF 20% 35V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP334M035HSB-ND | 54J5029 | TAP334M035HSB | TAP334M035HSB |
| Product Name | Tantalum Capacitors | Capacitor,0.33Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF |