CAP TANT 0.33UF 20% 35V RADIAL
0.33µF Conformal Coated Tantalum Capacitors 35V Radial 15Ohm
CAP TANT 0.33UF 20% 35V RADIAL
CAPACITOR TANT, 0.33UF, 35V, 15 OHM, 0.2, RAD; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:15ohm RoHS Compliant: Yes
CAP TANT 0.33UF 20% 35V RADIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP334M035BRWCT-ND | TAP334M035BRW | 54J5021 | TAP334M035BRW |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 0.33Uf, 35V, 15 Ohm, 0.2, Rad; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |