AVX Corporation Tantalum Capacitors TAP334K050SCS

Description
0.33µF Conformal Coated Tantalum Capacitors 50V Radial 15Ohm
Request a Quote Datasheet
Description
0.33µF Conformal Coated Tantalum Capacitors 50V Radial 15Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1884-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1884-ND
Tantalum Capacitors 478-1884-ND
0.33µF Conformal Coated Tantalum Capacitors 50V Radial 15Ohm

0.33µF Conformal Coated Tantalum Capacitors 50V Radial 15Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP334K050SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP334K050SCS
Tantalum Capacitors TAP334K050SCS
CAP TANT 0.33UF 10% 50V RADIAL

CAP TANT 0.33UF 10% 50V RADIAL

Supplier's Site Datasheet
Capacitor, Tantalum;0.33uF;TAP Series;Radial;Case A;+/-10%;50V;65VDC;15 Ohms ES - 70195940 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;0.33uF;TAP Series;Radial;Case A;+/-10%;50V;65VDC;15 Ohms ES
70195940
Capacitor, Tantalum;0.33uF;TAP Series;Radial;Case A;+/-10%;50V;65VDC;15 Ohms ES 70195940
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site
Tantalum Capacitor, 0.33Uf, 50V, 15 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 90C1140 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.33Uf, 50V, 15 Ohm, 0.1, Radial; Capacitance Kyocera Avx
90C1140
Tantalum Capacitor, 0.33Uf, 50V, 15 Ohm, 0.1, Radial; Capacitance Kyocera Avx 90C1140
TANTALUM CAPACITOR, 0.33UF, 50V, 15 OHM, 0.1, RADIAL; Capacitance:0.33µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:15ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.33UF, 50V, 15 OHM, 0.1, RADIAL; Capacitance:0.33µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:15ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP334K050SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP334K050SCS
Capacitors - Tantalum Capacitors TAP334K050SCS
CAP TANT 0.33UF 10% 50V RADIAL

CAP TANT 0.33UF 10% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1884-ND TAP334K050SCS 70195940 90C1140 TAP334K050SCS
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum;0.33uF;TAP Series;Radial;Case A;+/-10%;50V;65VDC;15 Ohms ES Tantalum Capacitor, 0.33Uf, 50V, 15 Ohm, 0.1, Radial; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details