Kyocera Corporation Tantalum Capacitors TAP334K035SRW

Description
0.33µF Conformal Coated Tantalum Capacitors 35V Radial 15Ohm
Request a Quote Datasheet
Description
0.33µF Conformal Coated Tantalum Capacitors 35V Radial 15Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8976-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8976-2-ND
Tantalum Capacitors 478-8976-2-ND
0.33µF Conformal Coated Tantalum Capacitors 35V Radial 15Ohm

0.33µF Conformal Coated Tantalum Capacitors 35V Radial 15Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8976-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8976-1-ND
Tantalum Capacitors 478-8976-1-ND
0.33µF Conformal Coated Tantalum Capacitors 35V Radial 15Ohm

0.33µF Conformal Coated Tantalum Capacitors 35V Radial 15Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP334K035SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP334K035SRW
Tantalum Capacitors TAP334K035SRW
CAP TANT 0.33UF 10% 35V RADIAL

CAP TANT 0.33UF 10% 35V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 0.33Uf, 35V, 15 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 96M1043 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.33Uf, 35V, 15 Ohm, 0.1, Radial; Capacitance Kyocera Avx
96M1043
Tantalum Capacitor, 0.33Uf, 35V, 15 Ohm, 0.1, Radial; Capacitance Kyocera Avx 96M1043
TANTALUM CAPACITOR, 0.33UF, 35V, 15 OHM, 0.1, RADIAL; Capacitance:0.33µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:15ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.33UF, 35V, 15 OHM, 0.1, RADIAL; Capacitance:0.33µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:15ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 0.33Uf, 35V, 15 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J5013 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.33Uf, 35V, 15 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J5013
Capacitor Tant, 0.33Uf, 35V, 15 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J5013
CAPACITOR TANT, 0.33UF, 35V, 15 OHM, 0.1, RAD; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:15ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

CAPACITOR TANT, 0.33UF, 35V, 15 OHM, 0.1, RAD; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:15ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP334K035SRW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP334K035SRW
Capacitors - Tantalum Capacitors TAP334K035SRW
CAP TANT 0.33UF 10% 35V RADIAL

CAP TANT 0.33UF 10% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8976-2-ND TAP334K035SRW 96M1043 54J5013 TAP334K035SRW
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 0.33Uf, 35V, 15 Ohm, 0.1, Radial; Capacitance Kyocera Avx Capacitor Tant, 0.33Uf, 35V, 15 Ohm, 0.1, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitor - 101C512T250CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
4 suppliers