0.33µF Conformal Coated Tantalum Capacitors 35V Radial 15Ohm
CAP TANT 0.33UF 10% 35V RADIAL
CAPACITOR TANT, 0.33UF, 35V, 15 OHM, 0.1, RAD; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:15ohm RoHS Compliant: Yes
CAP TANT 0.33UF 10% 35V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP334K035CRW-ND | TAP334K035CRW | 54J5008 | TAP334K035CRW |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 0.33Uf, 35V, 15 Ohm, 0.1, Rad; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |