The Capacitor Tant, 0.33µF, 35V, 15 Ohm, 0.1, Rad is a solid tantalum capacitor designed for a wide range of applications, including commercial and professional uses. It features a capacitance of 0.33µF with a tolerance of ±10% and a voltage rating of 35V. The equivalent series resistance (ESR) is specified at 15 Ohms, making it suitable for applications requiring low leakage current and impedance. This capacitor operates effectively within a temperature range of -55°C to +125°C, allowing for versatility in various environmental conditions. It is available in a radial leaded configuration with a lead spacing of 5mm, facilitating easy integration into circuit designs. The product is also RoHS compliant, ensuring it meets environmental regulations. Engineers may consider this capacitor for projects that require reliable performance in demanding conditions, particularly where space is limited and efficiency is crucial.
0.33µF Conformal Coated Tantalum Capacitors 35V Radial 15Ohm
CAP TANT 0.33UF 10% 35V RADIAL
CAP TANT 0.33UF 10% 35V RADIAL
CAPACITOR TANT, 0.33UF, 35V, 15 OHM, 0.1, RAD; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:15ohm RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP334K035BRW-ND | TAP334K035BRW | TAP334K035BRW | 54J5006 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 0.33Uf, 35V, 15 Ohm, 0.1, Rad; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |