Kyocera Corporation Tantalum Capacitors TAP227M006CRW

Description
220µF Conformal Coated Tantalum Capacitors 6.3V Radial 900mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 6.3V Radial 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP227M006CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP227M006CRW-ND
Tantalum Capacitors TAP227M006CRW-ND
220µF Conformal Coated Tantalum Capacitors 6.3V Radial 900mOhm

220µF Conformal Coated Tantalum Capacitors 6.3V Radial 900mOhm

Buy Now Datasheet
Tantalum Capacitors - TAP227M006CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP227M006CRW
Tantalum Capacitors TAP227M006CRW
CAP TANT 220UF 20% 6.3V RADIAL

CAP TANT 220UF 20% 6.3V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 220Uf, 6.3V, 0.9 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5001 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 6.3V, 0.9 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5001
Capacitor Tant, 220Uf, 6.3V, 0.9 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5001
CAPACITOR TANT, 220UF, 6.3V, 0.9 OHM, 0.2, RAD; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:0.9ohm RoHS Compliant: Yes

CAPACITOR TANT, 220UF, 6.3V, 0.9 OHM, 0.2, RAD; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:0.9ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP227M006CRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP227M006CRW
Capacitors - Tantalum Capacitors TAP227M006CRW
CAP TANT 220UF 20% 6.3V RADIAL

CAP TANT 220UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP227M006CRW-ND TAP227M006CRW 54J5001 TAP227M006CRW
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 220Uf, 6.3V, 0.9 Ohm, 0.2, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL105K050S1C-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers