Kyocera Corporation Tantalum Capacitors TAP227K016CCS

Description
220µF Conformal Coated Tantalum Capacitors 16V Radial 500mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 16V Radial 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1882-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1882-ND
Tantalum Capacitors 478-1882-ND
220µF Conformal Coated Tantalum Capacitors 16V Radial 500mOhm

220µF Conformal Coated Tantalum Capacitors 16V Radial 500mOhm

Buy Now Datasheet
Tantalum Capacitor, 220Uf, 16V, 0.5 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 54J4996 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 16V, 0.5 Ohm, 0.1, Radial; Capacitance Kyocera Avx
54J4996
Tantalum Capacitor, 220Uf, 16V, 0.5 Ohm, 0.1, Radial; Capacitance Kyocera Avx 54J4996
TANTALUM CAPACITOR, 220UF, 16V, 0.5 OHM, 0.1, RADIAL; Capacitance:220µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:0.5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:10mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 16V, 0.5 OHM, 0.1, RADIAL; Capacitance:220µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:0.5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP227K016CCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP227K016CCS
Capacitors - Tantalum Capacitors TAP227K016CCS
CAP TANT 220UF 10% 16V RADIAL

CAP TANT 220UF 10% 16V RADIAL

Supplier's Site
Tantalum Capacitors - TAP227K016CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP227K016CCS
Tantalum Capacitors TAP227K016CCS
CAP TANT 220UF 10% 16V RADIAL

CAP TANT 220UF 10% 16V RADIAL

Supplier's Site Datasheet
Capacitor, Tantalum;220uF;TAP Series;Radial;Case R;+/-10%;16V;20VDC;0.5 Ohms ES - 70195916 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;220uF;TAP Series;Radial;Case R;+/-10%;16V;20VDC;0.5 Ohms ES
70195916
Capacitor, Tantalum;220uF;TAP Series;Radial;Case R;+/-10%;16V;20VDC;0.5 Ohms ES 70195916
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1882-ND 54J4996 TAP227K016CCS TAP227K016CCS 70195916
Product Name Tantalum Capacitors Tantalum Capacitor, 220Uf, 16V, 0.5 Ohm, 0.1, Radial; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum;220uF;TAP Series;Radial;Case R;+/-10%;16V;20VDC;0.5 Ohms ES
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC105K050P02-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details