220µF Conformal Coated Tantalum Capacitors 6.3V Radial 900mOhm
CAP TANT 220UF 10% 6.3V RADIAL
Capacitor,220uF,6VDC
CAP TANT 220UF 10% 6.3V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP227K006HSB-ND | TAP227K006HSB | 54J4992 | TAP227K006HSB |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,220Uf,6Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF |