Kyocera Corporation Tantalum Capacitors TAP227K006CRW

Description
220µF Conformal Coated Tantalum Capacitors 6.3V Radial 900mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 6.3V Radial 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP227K006CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP227K006CRW-ND
Tantalum Capacitors TAP227K006CRW-ND
220µF Conformal Coated Tantalum Capacitors 6.3V Radial 900mOhm

220µF Conformal Coated Tantalum Capacitors 6.3V Radial 900mOhm

Buy Now Datasheet
Tantalum Capacitors - TAP227K006CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP227K006CRW
Tantalum Capacitors TAP227K006CRW
CAP TANT 220UF 10% 6.3V RADIAL

CAP TANT 220UF 10% 6.3V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP227K006CRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP227K006CRW
Capacitors - Tantalum Capacitors TAP227K006CRW
CAP TANT 220UF 10% 6.3V RADIAL

CAP TANT 220UF 10% 6.3V RADIAL

Supplier's Site
Capacitor Tant, 220Uf, 6.3V, 0.9 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J4991 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 6.3V, 0.9 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J4991
Capacitor Tant, 220Uf, 6.3V, 0.9 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J4991
CAPACITOR TANT, 220UF, 6.3V, 0.9 OHM, 0.1, RAD; Capacitance:220µF; Capacitance Tolerance:± 10%; Voltage Rating:6.3V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:0.9ohm RoHS Compliant: Yes

CAPACITOR TANT, 220UF, 6.3V, 0.9 OHM, 0.1, RAD; Capacitance:220µF; Capacitance Tolerance:± 10%; Voltage Rating:6.3V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:0.9ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP227K006CRW-ND TAP227K006CRW TAP227K006CRW 54J4991
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 220Uf, 6.3V, 0.9 Ohm, 0.1, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - T491B106K020AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details