Kyocera Corporation Tantalum Capacitors TAP227K006CCS

Description
220µF Conformal Coated Tantalum Capacitors 6.3V Radial 900mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 6.3V Radial 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1880-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1880-ND
Tantalum Capacitors 478-1880-ND
220µF Conformal Coated Tantalum Capacitors 6.3V Radial 900mOhm

220µF Conformal Coated Tantalum Capacitors 6.3V Radial 900mOhm

Buy Now Datasheet
Tantalum Capacitors - TAP227K006CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP227K006CCS
Tantalum Capacitors TAP227K006CCS
CAP TANT 220UF 10% 6.3V RADIAL

CAP TANT 220UF 10% 6.3V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP227K006CCS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP227K006CCS
Capacitors - Tantalum Capacitors TAP227K006CCS
CAP TANT 220UF 10% 6.3V RADIAL

CAP TANT 220UF 10% 6.3V RADIAL

Supplier's Site
Cap, Tantalum, 220Uf, 6.3V, Radial; Capacitance Kyocera Avx - 54J4990 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 220Uf, 6.3V, Radial; Capacitance Kyocera Avx
54J4990
Cap, Tantalum, 220Uf, 6.3V, Radial; Capacitance Kyocera Avx 54J4990
CAP, TANTALUM, 220UF, 6.3V, RADIAL; Capacitance:220µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:0.9ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, TANTALUM, 220UF, 6.3V, RADIAL; Capacitance:220µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:0.9ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-1880-ND TAP227K006CCS TAP227K006CCS 54J4990
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, Tantalum, 220Uf, 6.3V, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814770 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - TDC476M025WSG-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details