Kyocera Corporation Tantalum Capacitors TAP226M035SRW

Description
22µF Conformal Coated Tantalum Capacitors 35V Radial 1.3Ohm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 35V Radial 1.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP226M035SRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP226M035SRW-ND
Tantalum Capacitors TAP226M035SRW-ND
22µF Conformal Coated Tantalum Capacitors 35V Radial 1.3Ohm

22µF Conformal Coated Tantalum Capacitors 35V Radial 1.3Ohm

Buy Now Datasheet
Capacitor Tant, 22Uf, 35V, 1.3 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J4986 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 35V, 1.3 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J4986
Capacitor Tant, 22Uf, 35V, 1.3 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J4986
CAPACITOR TANT, 22UF, 35V, 1.3 OHM, 0.2, RAD; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.3ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8.5mm RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 35V, 1.3 OHM, 0.2, RAD; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.3ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8.5mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP226M035SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP226M035SRW
Capacitors - Tantalum Capacitors TAP226M035SRW
CAP TANT 22UF 20% 35V RADIAL

CAP TANT 22UF 20% 35V RADIAL

Supplier's Site
Tantalum Capacitors - TAP226M035SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP226M035SRW
Tantalum Capacitors TAP226M035SRW
CAP TANT 22UF 20% 35V RADIAL

CAP TANT 22UF 20% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP226M035SRW-ND 54J4986 TAP226M035SRW TAP226M035SRW
Product Name Tantalum Capacitors Capacitor Tant, 22Uf, 35V, 1.3 Ohm, 0.2, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101451T250AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers