The TAP226M035SCS is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 22 OºF, a voltage rating of 35V, and a tolerance of ±20%. It is designed for reliable performance with low leakage current and low impedance, making it suitable for various applications. The capacitor operates effectively within a temperature range of -55°C to +125°C and is available in a radial form factor. It is also lead-free compatible, which is essential for modern electronic designs. The device is manufactured with a flame-retardant coating, ensuring safety and durability in demanding environments. The TAP series capacitors are available in multiple case sizes and capacitance ranges, allowing for flexibility in design.
Manufacturer: AVX Corporation
Win Source Part Number: 796289-TAP226M035SCS
Series: TAP
Packaging: Bulk
Type: Conformal Coated
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 22μF
Tolerance: ±20%
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 1.3 Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: K
Family Name: TAP
Categories: Capacitors
Dimension: 0.335" Dia (8.50mm)
Height - Seated (Maximum): 0.492" (12.50mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): NDTM226M35F1TRF; TAP226M035SRS; TAP226M035SRW ; TAP226K035SRW;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Cap Tant Solid 22uF 35V 20% (8.5 X 12.5mm) Radial 2.5mm 1.3 Ohm 125°C Bulk Product overview: TAP226M035SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 35V, 1.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 35V, 1.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP226M035SCS can be used for catalog matching and distributor lookup.
22µF Conformal Coated Tantalum Capacitors 35V Radial 1.3Ohm
CAP TANT 22UF 20% 35V RADIAL
CAP TANT 22UF 20% 35V RADIAL
CAP TANT 22UF 20% 35V RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 796289-TAP226M035SCS | 59-TAP226M035SCS | 478-TAP226M035SCS-ND | TAP226M035SCS | TAP226M035SCS | 66-TAP226M035SCS |
| Product Name | Tantalum Capacitors - TAP226M035SCS | 22uF 35V 1.3 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | CAP TANT 22UF 20% 35V RADIAL |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts |