Kyocera Corporation Tantalum Capacitors TAP226M035BRW

Description
22µF Conformal Coated Tantalum Capacitors 35V Radial 1.3Ohm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 35V Radial 1.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP226M035BRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP226M035BRW-ND
Tantalum Capacitors TAP226M035BRW-ND
22µF Conformal Coated Tantalum Capacitors 35V Radial 1.3Ohm

22µF Conformal Coated Tantalum Capacitors 35V Radial 1.3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP226M035BRW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP226M035BRW
Capacitors - Tantalum Capacitors TAP226M035BRW
CAP TANT 22UF 20% 35V RADIAL

CAP TANT 22UF 20% 35V RADIAL

Supplier's Site
Tantalum Capacitors - TAP226M035BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP226M035BRW
Tantalum Capacitors TAP226M035BRW
CAP TANT 22UF 20% 35V RADIAL

CAP TANT 22UF 20% 35V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 22Uf, 35V, 1.3 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J4980 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 35V, 1.3 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J4980
Capacitor Tant, 22Uf, 35V, 1.3 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J4980
CAPACITOR TANT, 22UF, 35V, 1.3 OHM, 0.2, RAD; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:1.3ohm RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 35V, 1.3 OHM, 0.2, RAD; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:1.3ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP226M035BRW-ND TAP226M035BRW TAP226M035BRW 54J4980
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 22Uf, 35V, 1.3 Ohm, 0.2, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC105K035P02-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details