CAP TANT 22UF 20% 25V RADIAL
22µF Conformal Coated Tantalum Capacitors 25V Radial 1.5Ohm
CAP TANT 22UF 20% 25V RADIAL
CAPACITOR TANT, 22UF, 25V, 1.5 OHM, 0.2, RAD; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage Rating:25V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:1.5ohm RoHS Compliant: Yes
CAP TANT 22UF 20% 25V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP226M025SRWCT-ND | TAP226M025SRW | 54J4978 | TAP226M025SRW |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 22Uf, 25V, 1.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |