22µF Conformal Coated Tantalum Capacitors 25V Radial 1.5Ohm
CAP TANT 22UF 20% 25V RADIAL
Capacitor,22uF,25VDC
CAP TANT 22UF 20% 25V RADIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP226M025SRS-ND | TAP226M025SRS | 54J4977 | TAP226M025SRS |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,22Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF |