Cap Tant Solid 22uF 16V 20% (6 X 10mm) Radial 2.5mm 2 Ohm 125°C T/R Product overview: TAP226M016SRW from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 16V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 16V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP226M016SRW can be used for catalog matching and distributor lookup.
22µF Conformal Coated Tantalum Capacitors 16V Radial 2Ohm
22µF Conformal Coated Tantalum Capacitors 16V Radial 2Ohm
Manufacturer: AVX Corporation
Win Source Part Number: 727482-TAP226M016SRW
Series: TAP
Packaging: Reel - TR
Type: Conformal Coated
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 22μF
Tolerance: ±20%
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 2 Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: F
Size: 0.236" Dia (6.00mm)
Family Name: TAP
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.394" (10.00mm)
Voltage Rating DC: 16V
Alternative Parts (Cross-Reference): NDTM226M16F1TRF; TB22 / 16M1; 199D226X0016D2B1E3;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Tantalum Capacitor, Flame Retardant, TAP Series, 22 F, 20%, 16 V, Radial Leaded, 2.5 mm RoHS Compliant: Yes
CAP TANT 22UF 20% 16V RADIAL
CAP TANT 22UF 20% 16V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAP226M016SRW | 478-8975-2-ND | 727482-TAP226M016SRW | 75Y3230 | TAP226M016SRW | TAP226M016SRW |
| Product Name | 22uF 16V 2 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors - TAP226M016SRW | Tantalum Capacitor, Flame Retardant, Tap Series, 22 F, 20%, 16 V, Radial Leaded, 2.5 Mm Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | ||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 16 volts | 16 volts | 16 volts | |||
| Packing Method | Tape and Reel | Tape Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR)Cut Tape (CT) |