The TAP226M016SRS is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 22 µF and a rated voltage of 16 V. It is designed for applications requiring low leakage current and low impedance, making it suitable for various electronic circuits. The capacitor operates effectively within a temperature range of -55°C to +125°C and is available with a capacitance tolerance of ±20%. The device is manufactured with a flame-retardant coating and is lead-free compatible, ensuring compliance with environmental standards. It is offered in a radial form factor, which allows for easy integration into circuit boards. The TAP series capacitors are available in multiple case sizes and capacitance values, providing flexibility for different design requirements.
22µF Conformal Coated Tantalum Capacitors 16V Radial 2Ohm
Cap Tant Solid 22uF 16V 20% (6 X 10mm) Radial 2.5mm 2 Ohm 125°C Ammo Product overview: TAP226M016SRS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 16V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 16V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP226M016SRS can be used for catalog matching and distributor lookup.
Win Source Part Number: 988363-TAP226M016SRS
Category: Capacitors>Tantalum Capacitors
Series: TAP
Type: Conformal Coated
Features: General Purpose
Package: Tape & Box (TB)
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 2,500
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 2Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: F
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" Dia (6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.21.0040
Mfr: KYOCERA AVX
CAP TANT 22UF 20% 16V RADIAL
CAP TANT 22UF 20% 16V RADIAL
Capacitor,22uF,16VDC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP226M016SRS-ND | 59-TAP226M016SRS | 988363-TAP226M016SRS | TAP226M016SRS | TAP226M016SRS | 54J4958 |
| Product Name | Tantalum Capacitors | 22uF 16V 2 Ohm Capacitor | Capacitors - Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor,22Uf,16Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |