22µF Conformal Coated Tantalum Capacitors 16V Radial 2Ohm
AVX TAP226M016SCS Tantalum Capacitor
CAP, TANTALUM, 22UF, 16V, RADIAL; Capacitance:22µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:2ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
CAP TANT 22UF 20% 16V RADIAL
CAP TANT 22UF 20% 16V RADIAL
CAP TANT 22UF 20% 16V RADIAL
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8831-ND | 1349441 | 54J4957 | TAP226M016SCS | TAP226M016SCS | 66-TAP226M016SCS |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Cap, Tantalum, 22Uf, 16V, Radial; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors | CAP TANT 22UF 20% 16V RADIAL |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |