22µF Conformal Coated Tantalum Capacitors 10V Radial 2.7Ohm
Tantalum Capacitor, Resin Dipped, TAP Series, 22 F, 20%, 10 V, Radial Leaded, 5 mm RoHS Compliant: Yes
CAP TANT 22UF 20% 10V RADIAL
CAP TANT 22UF 20% 10V RADIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP226M010CCS-ND | 98K1307 | TAP226M010CCS | TAP226M010CCS |
| Product Name | Tantalum Capacitors | Tantalum Capacitor, Resin Dipped, Tap Series, 22 F, 20%, 10 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF |