22µF Conformal Coated Tantalum Capacitors 50V Radial 1Ohm
CAP TANT 22UF 10% 50V RADIAL
TANTALUM CAPACITOR, 22UF, 50V, 1 OHM, 0.1, RADIAL; Capacitance:22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:9mm RoHS Compliant: Yes
CAP TANT 22UF 10% 50V RADIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP226K050CRW-ND | TAP226K050CRW | 86H9208 | TAP226K050CRW |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 22Uf, 50V, 1 Ohm, 0.1, Radial; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |