Kyocera Corporation 22uF 50V 1 Ohm Capacitor TAP226K050CCS

Description
Cap Tant Solid 22uF 50V 10% (9 X 14mm) Radial 5mm 1 Ohm 125°C Bulk Product overview: TAP226K050CCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 50V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 50V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP226K050CCS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 22uF 50V 10% (9 X 14mm) Radial 5mm 1 Ohm 125°C Bulk Product overview: TAP226K050CCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 50V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 50V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP226K050CCS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22uF 50V 1 Ohm Capacitor
59-TAP226K050CCS
22uF 50V 1 Ohm Capacitor 59-TAP226K050CCS
Cap Tant Solid 22uF 50V 10% (9 X 14mm) Radial 5mm 1 Ohm 125°C Bulk Product overview: TAP226K050CCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 50V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 50V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP226K050CCS can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 50V 10% (9 X 14mm) Radial 5mm 1 Ohm 125°C Bulk Product overview: TAP226K050CCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 50V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 50V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP226K050CCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-1879-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1879-ND
Tantalum Capacitors 478-1879-ND
22µF Conformal Coated Tantalum Capacitors 50V Radial 1Ohm

22µF Conformal Coated Tantalum Capacitors 50V Radial 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP226K050CCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP226K050CCS
Capacitors - Tantalum Capacitors TAP226K050CCS
CAP TANT 22UF 10% 50V RADIAL

CAP TANT 22UF 10% 50V RADIAL

Supplier's Site
Tantalum Capacitors - TAP226K050CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP226K050CCS
Tantalum Capacitors TAP226K050CCS
CAP TANT 22UF 10% 50V RADIAL

CAP TANT 22UF 10% 50V RADIAL

Supplier's Site Datasheet
Capacitor, Tantalum;22uF;TAP Series;Radial;Case L;+/-10%;50V;65VDC;1 Ohms ESR;0 - 70195946 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;22uF;TAP Series;Radial;Case L;+/-10%;50V;65VDC;1 Ohms ESR;0
70195946
Capacitor, Tantalum;22uF;TAP Series;Radial;Case L;+/-10%;50V;65VDC;1 Ohms ESR;0 70195946
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site
Cap, 22Μf, 50V, 10% Rohs Compliant Kyocera Avx - 97Y9645 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 50V, 10% Rohs Compliant Kyocera Avx
97Y9645
Cap, 22Μf, 50V, 10% Rohs Compliant Kyocera Avx 97Y9645
CAP, 22µF, 50V, 10% ROHS COMPLIANT: YES

CAP, 22µF, 50V, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - TAP226K050CCS - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAP226K050CCS
Tantalum Capacitors TAP226K050CCS
CAP TANT 22UF 10% 50V RADIAL

CAP TANT 22UF 10% 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAP226K050CCS 478-1879-ND TAP226K050CCS TAP226K050CCS 70195946 97Y9645 TAP226K050CCS
Product Name 22uF 50V 1 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum;22uF;TAP Series;Radial;Case L;+/-10%;50V;65VDC;1 Ohms ESR;0 Cap, 22Μf, 50V, 10% Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Packing Method Bulk Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH200K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Film Capacitors - 106K100CS4G - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details