Kyocera Corporation Tantalum Capacitors TAP226K035HSB

Description
22µF Conformal Coated Tantalum Capacitors 35V Radial 1.3Ohm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 35V Radial 1.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8828-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8828-ND
Tantalum Capacitors 478-8828-ND
22µF Conformal Coated Tantalum Capacitors 35V Radial 1.3Ohm

22µF Conformal Coated Tantalum Capacitors 35V Radial 1.3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP226K035HSB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP226K035HSB
Capacitors - Tantalum Capacitors TAP226K035HSB
CAP TANT 22UF 10% 35V RADIAL

CAP TANT 22UF 10% 35V RADIAL

Supplier's Site
Tantalum Capacitors - TAP226K035HSB - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP226K035HSB
Tantalum Capacitors TAP226K035HSB
CAP TANT 22UF 10% 35V RADIAL

CAP TANT 22UF 10% 35V RADIAL

Supplier's Site Datasheet
Cap, Tantalum, 22Uf, 35V, Radial; Capacitance Kyocera Avx - 54J4921 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 22Uf, 35V, Radial; Capacitance Kyocera Avx
54J4921
Cap, Tantalum, 22Uf, 35V, Radial; Capacitance Kyocera Avx 54J4921
CAP, TANTALUM, 22UF, 35V, RADIAL; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:6.35mm; ESR:1.3ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, TANTALUM, 22UF, 35V, RADIAL; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:6.35mm; ESR:1.3ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8828-ND TAP226K035HSB TAP226K035HSB 54J4921
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, Tantalum, 22Uf, 35V, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Tantalum Capacitors - TDL226K025S1D-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 6933903 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details