22µF Conformal Coated Tantalum Capacitors 25V Radial 1.5Ohm
CAP TANT 22UF 10% 25V RADIAL
Capacitor,22uF,25VDC
CAP TANT 22UF 10% 25V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP226K025GSB-ND | TAP226K025GSB | 54J4914 | TAP226K025GSB |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,22Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF |