Kyocera Corporation Tantalum Capacitors TAP226K025CCS

Description
22µF Conformal Coated Tantalum Capacitors 25V Radial 1.5Ohm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 25V Radial 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-4175-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4175-ND
Tantalum Capacitors 478-4175-ND
22µF Conformal Coated Tantalum Capacitors 25V Radial 1.5Ohm

22µF Conformal Coated Tantalum Capacitors 25V Radial 1.5Ohm

Buy Now Datasheet
Tantalum Capacitor, 22Uf, 25V, 1.5 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 54J4910 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 25V, 1.5 Ohm, 0.1, Radial; Capacitance Kyocera Avx
54J4910
Tantalum Capacitor, 22Uf, 25V, 1.5 Ohm, 0.1, Radial; Capacitance Kyocera Avx 54J4910
TANTALUM CAPACITOR, 22UF, 25V, 1.5 OHM, 0.1, RADIAL; Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1.5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 25V, 1.5 OHM, 0.1, RADIAL; Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1.5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP226K025CCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP226K025CCS
Capacitors - Tantalum Capacitors TAP226K025CCS
CAP TANT 22UF 10% 25V RADIAL

CAP TANT 22UF 10% 25V RADIAL

Supplier's Site
Tantalum Capacitors - TAP226K025CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP226K025CCS
Tantalum Capacitors TAP226K025CCS
CAP TANT 22UF 10% 25V RADIAL

CAP TANT 22UF 10% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-4175-ND 54J4910 TAP226K025CCS TAP226K025CCS
Product Name Tantalum Capacitors Tantalum Capacitor, 22Uf, 25V, 1.5 Ohm, 0.1, Radial; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - T491A105K010AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers