Kyocera Corporation Tantalum Capacitors TAP226K020CRS

Description
22µF Conformal Coated Tantalum Capacitors 20V Radial 1.8Ohm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 20V Radial 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP226K020CRS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP226K020CRS-ND
Tantalum Capacitors TAP226K020CRS-ND
22µF Conformal Coated Tantalum Capacitors 20V Radial 1.8Ohm

22µF Conformal Coated Tantalum Capacitors 20V Radial 1.8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP226K020CRS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP226K020CRS
Capacitors - Tantalum Capacitors TAP226K020CRS
CAP TANT 22UF 10% 20V RADIAL

CAP TANT 22UF 10% 20V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number TAP226K020CRS-ND TAP226K020CRS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101872U040AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details