Kyocera Corporation Tantalum Capacitors TAP226K016SCS

Description
Capacitor 22uF 16V 10% Wire Form S Bulk
Request a Quote Datasheet
Description
Capacitor 22uF 16V 10% Wire Form S Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1349838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349838
Tantalum Capacitors 1349838
Capacitor 22uF 16V 10% Wire Form S Bulk

Capacitor 22uF 16V 10% Wire Form S Bulk

Supplier's Site
Tantalum Capacitors - 1349436 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349436
Tantalum Capacitors 1349436
Capacitor 22uF 16V 10% Wire Form S Bulk

Capacitor 22uF 16V 10% Wire Form S Bulk

Supplier's Site
Singapore, Singapore
22uF 16V 2 Ohm Capacitor
59-TAP226K016SCS
22uF 16V 2 Ohm Capacitor 59-TAP226K016SCS
Cap Tant Solid 22uF 16V 10% (6 X 10mm) Radial 2.5mm 2 Ohm 125°C Bulk Product overview: TAP226K016SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 16V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 16V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP226K016SCS can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 16V 10% (6 X 10mm) Radial 2.5mm 2 Ohm 125°C Bulk Product overview: TAP226K016SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 16V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 16V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP226K016SCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-1875-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1875-ND
Tantalum Capacitors 478-1875-ND
22µF Conformal Coated Tantalum Capacitors 16V Radial 2Ohm

22µF Conformal Coated Tantalum Capacitors 16V Radial 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP226K016SCS - 1264007-TAP226K016SCS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAP226K016SCS
1264007-TAP226K016SCS
Tantalum Capacitors - TAP226K016SCS 1264007-TAP226K016SCS
Manufacturer: AVX Corporation Win Source Part Number: 1264007-TAP226K016SC S Series: TAP Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 22μF Tolerance: ±10% Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 2 Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: F Size: 0.236" Dia (6.00mm) Family Name: TAP Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.394" (10.00mm) Voltage Rating DC: 16V Alternative Parts (Cross-Reference): NDTM226K16F; TB22 / 16K1; NDTM226K16F1TRF; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 1264007-TAP226K016SCS
Series: TAP
Packaging: Bulk
Type: Conformal Coated
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 22μF
Tolerance: ±10%
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 2 Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: F
Size: 0.236" Dia (6.00mm)
Family Name: TAP
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.394" (10.00mm)
Voltage Rating DC: 16V
Alternative Parts (Cross-Reference): NDTM226K16F; TB22 / 16K1; NDTM226K16F1TRF;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitor, Tantalum;22uF;TAP Series;Radial;Case F;+/-10%;16V;20VDC;2 Ohms ESR;0 - 70195911 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;22uF;TAP Series;Radial;Case F;+/-10%;16V;20VDC;2 Ohms ESR;0
70195911
Capacitor, Tantalum;22uF;TAP Series;Radial;Case F;+/-10%;16V;20VDC;2 Ohms ESR;0 70195911
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site
Tantalum Capacitor, 22Uf, 16V, 2 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 97C5281 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 16V, 2 Ohm, 0.1, Radial; Capacitance Kyocera Avx
97C5281
Tantalum Capacitor, 22Uf, 16V, 2 Ohm, 0.1, Radial; Capacitance Kyocera Avx 97C5281
TANTALUM CAPACITOR, 22UF, 16V, 2 OHM, 0.1, RADIAL; Capacitance:22µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 16V, 2 OHM, 0.1, RADIAL; Capacitance:22µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP226K016SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP226K016SCS
Capacitors - Tantalum Capacitors TAP226K016SCS
CAP TANT 22UF 10% 16V RADIAL

CAP TANT 22UF 10% 16V RADIAL

Supplier's Site
Tantalum Capacitors - TAP226K016SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP226K016SCS
Tantalum Capacitors TAP226K016SCS
CAP TANT 22UF 10% 16V RADIAL

CAP TANT 22UF 10% 16V RADIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1349838 59-TAP226K016SCS 478-1875-ND 1264007-TAP226K016SCS 70195911 97C5281 TAP226K016SCS TAP226K016SCS
Product Name Tantalum Capacitors 22uF 16V 2 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors - TAP226K016SCS Capacitor, Tantalum;22uF;TAP Series;Radial;Case F;+/-10%;16V;20VDC;2 Ohms ESR;0 Tantalum Capacitor, 22Uf, 16V, 2 Ohm, 0.1, Radial; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications Automotive General Purpose General Purpose
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Tantalum; Electrolytic Tantalum Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVH100MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details