The TAP226K016HSB is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 22 µF and a voltage rating of 16V with a tolerance of ±10%. This component is designed for high reliability and stability, operating within a temperature range of -55°C to +125°C. It has a low leakage current and impedance, making it suitable for various applications requiring compact size and efficient performance. The capacitor is available in a radial form factor and can be supplied loose or taped and reeled for automated insertion. It is also lead-free compatible, aligning with modern environmental standards. The device is marked with polarity, capacitance, rated voltage, and tolerance for easy identification.
22µF Conformal Coated Tantalum Capacitors 16V Radial 2Ohm
CAP TANT 22UF 10% 16V RADIAL
Capacitor,22uF,16VDC
CAP TANT 22UF 10% 16V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8826-ND | TAP226K016HSB | 54J4899 | TAP226K016HSB |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,22Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF |